Jabra Evolve 2 30 SE, Wired, 20 - 20000 Hz, Office/Call center, 125 g, Headset, Black
Jabra Evolve 2 30 SE. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Cable length: 1,5 m. Weight: 125 g. Product color: Black