Jabra EasyGo PC, Wireless, Calls/Music, 8,4 g, Headset, Black
Jabra EasyGo PC. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Weight: 8,4 g. Product color: Black