itek logo

itek ITPSTFX130 power supply unit 130 W 20+4 pin ATX ATX Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47243
Info modified on:
05 Apr 2024, 11:40:24
Short summary description itek ITPSTFX130 power supply unit 130 W 20+4 pin ATX ATX Black:

itek ITPSTFX130, 130 W, 220 V, 20+4 pin ATX, Non-Modular, PC, ATX

Long summary description itek ITPSTFX130 power supply unit 130 W 20+4 pin ATX ATX Black:

itek ITPSTFX130. Total power: 130 W, AC input voltage: 220 V. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 100000 h. Product color: Black, Fan diameter: 4 cm. Width: 48 mm, Depth: 170 mm, Height: 55 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.