itek QBO 8, Cube, PC, Black, micro ATX, Mini-ITX, 17 cm, 30 cm
itek QBO 8. Form factor: Cube, Type: PC, Product color: Black. Front fans installed: 1x 200 mm, Front fans diameters supported: 120,200 mm, Side fans diameters supported: 120 mm. Supported HDD sizes: 2.5,3.5". Width: 265 mm, Depth: 330 mm, Height: 345 mm. Package weight: 3,4 kg