ISY ICR 2000, CF, Memory Stick (MS), MicroSD (TransFlash), MiniSD, MMC, MMC Mobile, MMC+, MMCmicro, MS Duo, MS..., Silver, 480 Mbit/s, USB 2.0, 0,6 m, USB
ISY ICR 2000. Compatible memory cards: CF, Memory Stick (MS), MicroSD (TransFlash), MiniSD, MMC, MMC Mobile, MMC+, MMCmicro, MS Duo, MS..., Product color: Silver, Data transfer rate: 480 Mbit/s. Interface: USB 2.0. Cable length: 0,6 m. Cables included: USB. Write speed: 2,5 MB/s, Read speed: 2,25 MB/s