Iomega StorCenter px12-400r 8TB, NAS, Rack (2U), Intel® Core™ i3, i3-3220, 4 GB, DDR3
Iomega StorCenter px12-400r 8TB. Type: NAS. Chassis type: Rack (2U). Device class: Small & Medium Business. Processor family: Intel® Core™ i3, Processor model: i3-3220, Processor frequency: 3,3 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total installed storage capacity: 8 TB, Installed storage drive type: HDD