Iomega ScreenPlay TV Link, Black, XviD, MP3, USB 2.0, 100Vac - 240Vac, 78 mm
Iomega ScreenPlay TV Link. Product color: Black, Video compression formats: XviD, Audio formats supported: MP3. HDD interface: USB 2.0. Power requirements: 100Vac - 240Vac. Width: 78 mm, Depth: 82,8 mm, Height: 19,8 mm. Connectivity technology: Wired