Interline logo

Interline Century Framed pool Round Beige

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11217
Info modified on:
11 Mar 2024, 10:23:03
Short summary description Interline Century Framed pool Round Beige:

Interline Century, Framed pool, Adult & Child, Ladder, Beige, 400 kg

Long summary description Interline Century Framed pool Round Beige:

Interline Century. Pool type: Framed pool, Shape: Round, Recommended age group: Adult & Child. Sand filter capacity: 8 m³/h, Water filter type: Sand filter, Sand tank capacity: 25 kg. Ladder height: 132 cm. Height: 1320 mm, Diameter: 7,3 m, Pool top rail width: 17,5 cm. Package width: 1320 mm, Package depth: 800 mm, Package height: 1800 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.