InLine logo

InLine 35711 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1 m USB C USB A Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25741
Info modified on:
22 Jul 2025, 03:24:29
Short summary description InLine 35711 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1 m USB C USB A Black:

InLine 35711, 1 m, USB C, USB A, USB 3.2 Gen 2 (3.1 Gen 2), Male/Male, Black

Long summary description InLine 35711 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1 m USB C USB A Black:

InLine 35711. Cable length: 1 m. Connector 1: USB C, Connector 2: USB A, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Connector gender: Male/Male, Maximum data transfer rate: 10 Gbit/s, Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.