Indesit logo

Indesit XWDE 961480X W washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68092
Info modified on:
27 May 2024, 12:34:14
Short summary description Indesit XWDE 961480X W washer dryer Freestanding Front-load White:

Indesit XWDE 961480X W, Front-load, Freestanding, White, Left, Buttons, Rotary, 62 L

Long summary description Indesit XWDE 961480X W washer dryer Freestanding Front-load White:

Indesit XWDE 961480X W. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Maximum spin speed: 1400 RPM, Spin-drying class: A, Washing programs: Black, Hand/wool, Quick, Delicate/silk. Energy efficiency class (old): A. Depth: 605 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing & drying: 1224 kWh, Annual water consumption washing & drying: 19000 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.