Indesit logo

Indesit XI9 T1I X Freestanding 364 L G Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78250
Info modified on:
27 May 2024, 15:15:35
Short summary description Indesit XI9 T1I X Freestanding 364 L G Stainless steel:

Indesit XI9 T1I X, 364 L, No Frost (fridge), 40 dB, G, Fresh zone compartment, Stainless steel

Long summary description Indesit XI9 T1I X Freestanding 364 L G Stainless steel:

Indesit XI9 T1I X. Total net capacity: 364 L. Door hinge: Right. Noise level: 40 dB. Fridge net capacity: 260 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 104 L, No Frost (freezer). Fresh zone compartment. Energy efficiency class: G, Annual energy consumption: 360 kWh. Product color: Stainless steel

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.