Indesit logo

Indesit Standard WIXE 147 washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72653
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit Standard WIXE 147 washing machine Front-load 6 kg 1400 RPM White:

Indesit Standard WIXE 147, Front-load, 6 kg, 1400 RPM, White

Long summary description Indesit Standard WIXE 147 washing machine Front-load 6 kg 1400 RPM White:

Indesit Standard WIXE 147. Loading type: Front-load. Drum capacity: 6 kg. Washing class: A. Maximum spin speed: 1400 RPM. Product color: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.