Indesit logo

Indesit WISL66 washing machine Front-load 4,5 kg 600 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82891
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Indesit WISL66 washing machine Front-load 4,5 kg 600 RPM White:

Indesit WISL66, Front-load, 4,5 kg, E, 600 RPM, White

Long summary description Indesit WISL66 washing machine Front-load 4,5 kg 600 RPM White:

Indesit WISL66. Loading type: Front-load. Drum capacity: 4,5 kg, Spin-drying class: E. Washing class: A. Maximum spin speed: 600 RPM. Product color: White. Width: 595 mm, Depth: 450 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.