Indesit logo

Indesit WIN 500 (EU) washing machine Front-load 5 kg 500 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102479
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit WIN 500 (EU) washing machine Front-load 5 kg 500 RPM White:

Indesit WIN 500 (EU), Front-load, 5 kg, E, 500 RPM, 190 kWh, 10600 L

Long summary description Indesit WIN 500 (EU) washing machine Front-load 5 kg 500 RPM White:

Indesit WIN 500 (EU). Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: E. Washing class: A. Maximum spin speed: 500 RPM. Annual energy consumption washing: 190 kWh, Annual water consumption washing: 10600 L. Product color: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.