Indesit logo

Indesit WIL 125 washing machine Front-load 5 kg 1200 RPM White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132193
Info modified on:
06 Dec 2021, 12:35:39
Short summary description Indesit WIL 125 washing machine Front-load 5 kg 1200 RPM White:

Indesit WIL 125 Washing Machine, Front-load, 5 kg, B, 1200 RPM, White

Long summary description Indesit WIL 125 washing machine Front-load 5 kg 1200 RPM White:

Indesit WIL 125 Washing Machine. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: B. Washing class: A. Noise level (wash): 77 dB, Maximum spin speed: 1200 RPM. Product color: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.