Indesit logo

Indesit WIL 105 S washing machine Front-load 5 kg 1000 RPM Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149854
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit WIL 105 S washing machine Front-load 5 kg 1000 RPM Silver:

Indesit WIL 105 S, Front-load, 5 kg, C, 1000 RPM, 170 kWh, 10800 L

Long summary description Indesit WIL 105 S washing machine Front-load 5 kg 1000 RPM Silver:

Indesit WIL 105 S. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 10800 L. Product color: Silver. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.