Indesit logo

Indesit WIA 602 washing machine Front-load 5 kg 600 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131700
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit WIA 602 washing machine Front-load 5 kg 600 RPM White:

Indesit WIA 602, Front-load, 5 kg, E, 600 RPM, 190 kWh, 10800 L

Long summary description Indesit WIA 602 washing machine Front-load 5 kg 600 RPM White:

Indesit WIA 602. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: E. Washing class: A. Maximum spin speed: 600 RPM. Annual energy consumption washing: 190 kWh, Annual water consumption washing: 10800 L. Product color: White. Width: 595 mm, Depth: 415 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.