Indesit logo

Indesit UI8 F1C W freezer Upright freezer Freestanding 260 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62878
Info modified on:
27 May 2024, 12:49:54
Short summary description Indesit UI8 F1C W freezer Upright freezer Freestanding 260 L White:

Indesit UI8 F1C W, 260 L, 26 kg/24h, SN-T, 41 dB, No Frost system, White

Long summary description Indesit UI8 F1C W freezer Upright freezer Freestanding 260 L White:

Indesit UI8 F1C W. Freezer net capacity: 260 L, Climate class: SN-T, Freezing capacity: 26 kg/24h, Storage time during power failure: 24 h, Noise level: 41 dB, Star rating: 4*, No Frost system. Door hinge: Left. Annual energy consumption: 314 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.