Indesit logo

Indesit TAN 25 V Freestanding White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42546
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit TAN 25 V Freestanding White:

Indesit TAN 25 V, N-T, 44 dB, 2 kg/24h, White

Long summary description Indesit TAN 25 V Freestanding White:

Indesit TAN 25 V. Door hinge: Right. Climate class: N-T, Noise level: 44 dB. Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezing capacity: 2 kg/24h. Annual energy consumption: 265 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.