Indesit logo

Indesit TAA 5 Freestanding 415 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90310
Info modified on:
27 May 2024, 12:26:41
Short summary description Indesit TAA 5 Freestanding 415 L White:

Indesit TAA 5, 415 L, N-T, 44 dB, 4,5 kg/24h, Fresh zone compartment, White

Long summary description Indesit TAA 5 Freestanding 415 L White:

Indesit TAA 5. Total net capacity: 415 L. Door hinge: Right. Climate class: N-T, Noise level: 44 dB. Fridge net capacity: 333 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Freezer net capacity: 82 L, Freezing capacity: 4,5 kg/24h. Fresh zone compartment. Annual energy consumption: 341 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.