Indesit logo

Indesit ST167 fridge-freezer Freestanding 298 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30978
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit ST167 fridge-freezer Freestanding 298 L White:

Indesit ST167, 298 L, 42 dB, 3 kg/24h, White

Long summary description Indesit ST167 fridge-freezer Freestanding 298 L White:

Indesit ST167. Total net capacity: 298 L, Noise level: 42 dB. Fridge net capacity: 245 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 53 L, Freezing capacity: 3 kg/24h. Product color: White

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.