Indesit logo

Indesit SIAA 12 S fridge Freestanding 342 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59105
Info modified on:
27 May 2024, 12:26:44
Short summary description Indesit SIAA 12 S fridge Freestanding 342 L Stainless steel:

Indesit SIAA 12 S, 342 L, SN-T, 43 dB, Stainless steel

Long summary description Indesit SIAA 12 S fridge Freestanding 342 L Stainless steel:

Indesit SIAA 12 S. Fridge net capacity: 342 L, Climate class: SN-T, Noise level: 43 dB. Fridge number of shelves/baskets: 4, Door hinge: Right. Annual energy consumption: 149 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.