Indesit IWDE 7105 B (EU), Front-load, Freestanding, White, Left, 52 L, 5 kg
Indesit IWDE 7105 B (EU). Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 5 kg, Maximum spin speed: 1000 RPM, Spin-drying class: C. Depth: 535 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): B