Indesit logo

Indesit IWC 71251 C (FR).T washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76133
Info modified on:
14 May 2025, 16:46:52
Short summary description Indesit IWC 71251 C (FR).T washing machine Front-load 7 kg 1200 RPM White:

Indesit IWC 71251 C (FR).T, Front-load, 7 kg, B, 77 dB, 1200 RPM, 202 kWh

Long summary description Indesit IWC 71251 C (FR).T washing machine Front-load 7 kg 1200 RPM White:

Indesit IWC 71251 C (FR).T. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 77 dB, Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 202 kWh, Annual water consumption washing: 9001 L. Product color: White. Width: 595 mm, Depth: 517 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.