Indesit logo

Indesit IWB 6103 washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122563
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWB 6103 washing machine Front-load 6 kg 1000 RPM White:

Indesit IWB 6103, Front-load, 6 kg, C, 1000 RPM, White

Long summary description Indesit IWB 6103 washing machine Front-load 6 kg 1000 RPM White:

Indesit IWB 6103. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.