Indesit logo

Indesit IN CB 31 AA V fridge-freezer Freestanding 254 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88326
Info modified on:
27 May 2024, 11:56:10
Short summary description Indesit IN CB 31 AA V fridge-freezer Freestanding 254 L White:

Indesit IN CB 31 AA V, 254 L, N-ST, 41 dB, 2 kg/24h, Fresh zone compartment, White

Long summary description Indesit IN CB 31 AA V fridge-freezer Freestanding 254 L White:

Indesit IN CB 31 AA V. Total net capacity: 254 L. Door hinge: Right. Climate class: N-ST, Noise level: 41 dB. Fridge net capacity: 197 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 57 L, Freezing capacity: 2 kg/24h. Fresh zone compartment. Annual energy consumption: 277 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.