Indesit IDCA G35, Freestanding, Front-load, White, Buttons, Rotary, Left, 112 L
Indesit IDCA G35. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drying programs: Wool, Quick. Delay start (max): 9 h. Energy efficiency class: C, Energy consumption: 4,49 kWh. Depth: 584 mm, Width: 595 mm, Height: 850 mm