Indesit logo

Indesit IB33AANF Freestanding 300 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80771
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit IB33AANF Freestanding 300 L White:

Indesit IB33AANF, 300 L, No Frost (fridge), 44 dB, 13 kg/24h, White

Long summary description Indesit IB33AANF Freestanding 300 L White:

Indesit IB33AANF. Total net capacity: 300 L. Door hinge: Right. Noise level: 44 dB. Fridge net capacity: 212 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 88 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Annual energy consumption: 296 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.