Indesit logo

Indesit MTWE 81283 W SPT washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47665
Info modified on:
04 Mar 2025, 15:36:35
Short summary description Indesit MTWE 81283 W SPT washing machine Front-load 8 kg 1200 RPM White:

Indesit MTWE 81283 W SPT, Front-load, 8 kg, B, 75 dB, 1200 RPM, D

Long summary description Indesit MTWE 81283 W SPT washing machine Front-load 8 kg 1200 RPM White:

Indesit MTWE 81283 W SPT. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 49 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 193 kWh. Product color: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm. Energy efficiency class: D

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.