Indesit logo

Indesit IWUD 41252 C ECO EU washing machine Front-load 4 kg 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79576
Info modified on:
27 May 2024, 13:14:02
Short summary description Indesit IWUD 41252 C ECO EU washing machine Front-load 4 kg 1200 RPM White:

Indesit IWUD 41252 C ECO EU, Front-load, 4 kg, B, 1200 RPM, 5720 L, White

Long summary description Indesit IWUD 41252 C ECO EU washing machine Front-load 4 kg 1200 RPM White:

Indesit IWUD 41252 C ECO EU. Loading type: Front-load. Drum capacity: 4 kg, Spin-drying class: B, Maximum spin speed: 1200 RPM. Annual water consumption washing: 5720 L. Product color: White. Width: 595 mm, Depth: 323 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.