Indesit logo

Indesit BWE 81484X WSSS NL washing machine Front-load 8 kg 1400 RPM Grey, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
675
Info modified on:
06 May 2025, 14:31:49
Short summary description Indesit BWE 81484X WSSS NL washing machine Front-load 8 kg 1400 RPM Grey, White:

Indesit BWE 81484X WSSS NL, Front-load, 8 kg, B, 79 dB, 1400 RPM, 177 kWh

Long summary description Indesit BWE 81484X WSSS NL washing machine Front-load 8 kg 1400 RPM Grey, White:

Indesit BWE 81484X WSSS NL. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 177 kWh, Annual water consumption washing: 11594 L. Product color: Grey, White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.