Indesit logo

Indesit BIAA 10P X fridge-freezer Freestanding 230 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16307
Info modified on:
27 May 2024, 11:58:33
Short summary description Indesit BIAA 10P X fridge-freezer Freestanding 230 L Stainless steel:

Indesit BIAA 10P X, 230 L, N-ST, 39 dB, 2 kg/24h, Stainless steel

Long summary description Indesit BIAA 10P X fridge-freezer Freestanding 230 L Stainless steel:

Indesit BIAA 10P X. Total net capacity: 230 L. Door hinge: Right. Climate class: N-ST, Noise level: 39 dB. Fridge net capacity: 182 L, Fridge interior light. Freezer net capacity: 48 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 229 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.