Indesit logo

Indesit BAAN 33 VP Freestanding 306 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138085
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit BAAN 33 VP Freestanding 306 L White:

Indesit BAAN 33 VP, 306 L, 14 kg/24h, White

Long summary description Indesit BAAN 33 VP Freestanding 306 L White:

Indesit BAAN 33 VP. Total net capacity: 306 L. Door hinge: Right. Fridge net capacity: 214 L. Freezer net capacity: 92 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 228 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.