Indesit logo

Indesit XWDE 1071481XWKKK EU washer dryer Freestanding Front-load White

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130989
Info modified on:
09 Sept 2024, 12:10:45
Short summary description Indesit XWDE 1071481XWKKK EU washer dryer Freestanding Front-load White:

Indesit XWDE 1071481XWKKK EU, Front-load, Freestanding, White, Left, Buttons, Rotary, 71 L

Long summary description Indesit XWDE 1071481XWKKK EU washer dryer Freestanding Front-load White:

Indesit XWDE 1071481XWKKK EU. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 7 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Depth: 605 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing & drying: 1224 kWh, Annual water consumption washing & drying: 26200 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.