Imou logo

Imou Bullet Lite 4MP IP security camera 2560 x 1440 pixels Ceiling/wall

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39358
Info modified on:
04 Nov 2024, 15:16:27
Short summary description Imou Bullet Lite 4MP IP security camera 2560 x 1440 pixels Ceiling/wall:

Imou Bullet Lite 4MP, IP security camera, Wired & Wireless, Ceiling/wall, White, Bullet, IP67

Long summary description Imou Bullet Lite 4MP IP security camera 2560 x 1440 pixels Ceiling/wall:

Imou Bullet Lite 4MP. Type: IP security camera, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/wall, Product color: White, Form factor: Bullet. Sensor type: CMOS. Digital zoom: 16x. Night vision distance: 30 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.