iiyama logo

iiyama ProLite XUB2792QSU-B1 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
326376
Info modified on:
14 Mar 2025, 19:42:16
Short summary description iiyama ProLite XUB2792QSU-B1 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

iiyama ProLite XUB2792QSU-B1, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description iiyama ProLite XUB2792QSU-B1 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

iiyama ProLite XUB2792QSU-B1. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.