iiyama logo

iiyama T2253MTS computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77874
Info modified on:
25 Oct 2022, 12:29:30
Short summary description iiyama T2253MTS computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Black:

iiyama T2253MTS, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, TN+Film, 2 ms, Black

Long summary description iiyama T2253MTS computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Black:

iiyama T2253MTS. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: TN+Film. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.