iiyama logo

iiyama ProLite T2250MTS-B1 computer monitor 55,9 cm (22") 1920 x 1080 pixels Full HD Touchscreen Table Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41251
Info modified on:
14 Mar 2024, 17:20:50
Short summary description iiyama ProLite T2250MTS-B1 computer monitor 55,9 cm (22") 1920 x 1080 pixels Full HD Touchscreen Table Black:

iiyama ProLite T2250MTS-B1, 55,9 cm (22"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description iiyama ProLite T2250MTS-B1 computer monitor 55,9 cm (22") 1920 x 1080 pixels Full HD Touchscreen Table Black:

iiyama ProLite T2250MTS-B1. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.