iiyama logo

iiyama MM904UTA 19" CRT .25-.27 96kHz monitor CRT 1600 x 1280 pixels 48,3 cm (19")

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108833
Info modified on:
21 Oct 2022, 10:14:07
Short summary description iiyama MM904UTA 19" CRT .25-.27 96kHz monitor CRT 1600 x 1280 pixels 48,3 cm (19"):

iiyama MM904UTA 19" CRT .25-.27 96kHz, 48,3 cm (19"), Diamondtron M²-CRT, 1600 x 1280 pixels, 27,4 cm, 36,6 cm, 45 cm

Long summary description iiyama MM904UTA 19" CRT .25-.27 96kHz monitor CRT 1600 x 1280 pixels 48,3 cm (19"):

iiyama MM904UTA 19" CRT .25-.27 96kHz. Display diagonal: 48,3 cm (19"), Type: Diamondtron M²-CRT, Display resolution: 1600 x 1280 pixels. Certification: TCO 99, MPR II. Power management: VESA DPMS, ENERGY STAR, Power consumption (typical): 150 W, Power requirements: AC 100-230 V, 50 / 60 Hz. Dimensions (WxDxH): 460 x 465 x 461 mm, Weight: 22 kg. Safety: CE, TÜV GS, PTB, FCC-B, UL, DHHS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.