iiyama logo

iiyama ProLite H481S-W6A computer monitor 48,3 cm (19") 1280 x 1024 pixels White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20671
Info modified on:
30 Dec 2024, 17:23:42
Short summary description iiyama ProLite H481S-W6A computer monitor 48,3 cm (19") 1280 x 1024 pixels White:

iiyama ProLite H481S-W6A, 48,3 cm (19"), 1280 x 1024 pixels, 2 ms, White

Long summary description iiyama ProLite H481S-W6A computer monitor 48,3 cm (19") 1280 x 1024 pixels White:

iiyama ProLite H481S-W6A. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 2 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 140°. Product color: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.