iiyama ProLite E2407HDSD-B, 61 cm (24"), 1920 x 1080 pixels, 2 ms, Black
iiyama ProLite E2407HDSD-B. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black