iiyama ProLite E2210HDS-B, 55,9 cm (22"), 1920 x 1080 pixels, Full HD, 2 ms, Black
iiyama ProLite E2210HDS-B. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black