iiyama ProLite E2207WS-2, 55,9 cm (22"), 1680 x 1050 pixels, LED, LCD, 2 ms, Black
iiyama ProLite E2207WS-2. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black