iiyama ProLite B2483HSU-B5-STD, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black
iiyama ProLite B2483HSU-B5-STD. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black