Ignis CO310EG freezer Chest freezer Freestanding 311 L White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72706
Info modified on:
22 Feb 2023, 14:59:31
Short summary description Ignis CO310EG freezer Chest freezer Freestanding 311 L White:

Ignis CO310EG, 311 L, 20 kg/24h, SN-T, 40 dB, 4*, White

Long summary description Ignis CO310EG freezer Chest freezer Freestanding 311 L White:

Ignis CO310EG. Freezer net capacity: 311 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 45 h, Noise level: 40 dB, Star rating: 4*. Door hinge: Up. Annual energy consumption: 292 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.