Ignis ARL 759 A+ fridge Built-in 210 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102309
Info modified on:
27 May 2024, 12:07:55
Short summary description Ignis ARL 759 A+ fridge Built-in 210 L Stainless steel:

Ignis ARL 759 A+, 210 L, SN-T, 35 dB, Stainless steel

Long summary description Ignis ARL 759 A+ fridge Built-in 210 L Stainless steel:

Ignis ARL 759 A+. Fridge net capacity: 210 L, Climate class: SN-T, Noise level: 35 dB. Fridge number of shelves/baskets: 5, Door hinge: Right. Annual energy consumption: 132 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.