Ignis IGS G71283 IT N washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23430
Info modified on:
27 May 2024, 14:54:34
Short summary description Ignis IGS G71283 IT N washing machine Front-load 7 kg 1200 RPM White:

Ignis IGS G71283 IT N, Front-load, 7 kg, B, 78 dB, 1200 RPM, D

Long summary description Ignis IGS G71283 IT N washing machine Front-load 7 kg 1200 RPM White:

Ignis IGS G71283 IT N. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 50 dB, Maximum spin speed: 1200 RPM. Product color: White. Width: 595 mm, Depth: 435 mm, Height: 850 mm. Energy efficiency class: D

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.