iggual logo

iggual ORCHID KI-27 Kiosk design 68,6 cm (27") LED Wi-Fi 250 cd/m² Full HD White Touchscreen Built-in processor Windows 11 Pro

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
699
Info modified on:
16 Jun 2025, 19:25:26
Short summary description iggual ORCHID KI-27 Kiosk design 68,6 cm (27") LED Wi-Fi 250 cd/m² Full HD White Touchscreen Built-in processor Windows 11 Pro:

iggual ORCHID KI-27, Kiosk design, 68,6 cm (27"), LED, 1080 x 1920 pixels, Wi-Fi

Long summary description iggual ORCHID KI-27 Kiosk design 68,6 cm (27") LED Wi-Fi 250 cd/m² Full HD White Touchscreen Built-in processor Windows 11 Pro:

iggual ORCHID KI-27. Product design: Kiosk design. Display diagonal: 68,6 cm (27"), Display technology: LED, Display resolution: 1080 x 1920 pixels, Display brightness: 250 cd/m², HD type: Full HD, Touchscreen. Wi-Fi. Operating system installed: Windows 11 Pro. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.