IFROGZ EarPollution Crew, Wired, 30 - 20000 Hz, Music, Headphones, Black, Pink
IFROGZ EarPollution Crew. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 30 - 20000 Hz. Cable length: 1,2 m, Product color: Black, Pink