HyperX logo

HyperX FURY Memory Black 4GB DDR4 2133MHz memory module 1 x 4 GB

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129725
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
07 Mar 2024
Short summary description HyperX FURY Memory Black 4GB DDR4 2133MHz memory module 1 x 4 GB:

HyperX FURY Memory Black 4GB DDR4 2133MHz, 4 GB, 1 x 4 GB, DDR4, 2133 MHz, 288-pin DIMM, Black

Long summary description HyperX FURY Memory Black 4GB DDR4 2133MHz memory module 1 x 4 GB:

HyperX FURY Memory Black 4GB DDR4 2133MHz. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, CAS latency: 14, Product color: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.